Advantech Machine Interface WOP-208K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 8.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 8.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-208K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-208K-NAE-ND
Machine Interface 2084-WOP-208K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 8.0"" Color"

"Human Machine Interface (HMI) Touchscreen 8.0"" Color"

Buy Now Datasheet
Operator Panel, Svga Tft Lcd, 8, 24Vdc; Meter Display Type Advantech - 71AJ9528 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Svga Tft Lcd, 8, 24Vdc; Meter Display Type Advantech
71AJ9528
Operator Panel, Svga Tft Lcd, 8, 24Vdc; Meter Display Type Advantech 71AJ9528
OPERATOR PANEL, SVGA TFT LCD, 8", 24VDC; Meter Display Type:SVGA TFT LCD Touch Screen; Display Size:233mm x 176mm; Display Resolution:800 x 600 Pixels; Screen Size:8"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, SVGA TFT LCD, 8", 24VDC; Meter Display Type:SVGA TFT LCD Touch Screen; Display Size:233mm x 176mm; Display Resolution:800 x 600 Pixels; Screen Size:8"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-208K-NAE-ND 71AJ9528
Product Name Machine Interface Operator Panel, Svga Tft Lcd, 8, 24Vdc; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 23.8, 240Vac; Meter Display Type Advantech - 28AK4973 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Operator Interface - 12616325 - Radwell International
Fuji Electric Corp. of America
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details