Advantech 12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models FPM-D12T-CE

Description
12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models 600 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models 600 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models
FPM-D12T-CE
12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models FPM-D12T-CE
12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models 600 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models

  • 600 cd/m² luminance with 1024 x 768 resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D12T-CE
Product Name 12.1" (4:3) modular front display design compatible with TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-SPC-815-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Machine Interface - 2084-SPC-821-633A-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
View Details
2 suppliers