Advantech Modular TPC - Computing Box Module with Intel Atom and Celeron CPU TPC-B300-J20A

Description
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-J20A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU
TPC-B300-J20A
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU TPC-B300-J20A
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)

Modular TPC - Computing Box Module with Intel Atom and Celeron CPU

  • Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB)
  • Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch)
  • 1 x Full-size mini PCIe for iDoor expansion
  • 1 x M.2 Key-E 2230 for WIFI + BT module
  • 1 x M.2 Key-M 2280 for SATA SSD
  • 1 x 2.5” SATA SSD expansion
  • 2 x 2.5Gb LAN
  • Supports TPM2.0 hardware security
  • Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B300-J20A
Product Name Modular TPC - Computing Box Module with Intel Atom and Celeron CPU
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Celeron® J6412 2.00 GHz, Quad core
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech - 28AK4970 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2084-WOP-215K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details