Advantech 15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15W-FCE

Description
15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 450 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 450 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D15W-FCE
15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15W-FCE
15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 450 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 450 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D15W-FCE
Product Name 15.6" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech - 37AJ3133 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details