Advantech FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC RPS8-750ATX-XE

Description
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC Full range AC input 100-240V Support PMBus v1.2 Common safety for CUL / CB / CCC / CE / FCC / TUV / BSMI Support OTP, OVP and OCP circuit protection 80 Plus Gold Available
Request a Quote Datasheet
Description
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC Full range AC input 100-240V Support PMBus v1.2 Common safety for CUL / CB / CCC / CE / FCC / TUV / BSMI Support OTP, OVP and OCP circuit protection 80 Plus Gold Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Cincinnati, OH, United States
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC
RPS8-750ATX-XE
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC RPS8-750ATX-XE
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC Full range AC input 100-240V Support PMBus v1.2 Common safety for CUL / CB / CCC / CE / FCC / TUV / BSMI Support OTP, OVP and OCP circuit protection 80 Plus Gold Available

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC

  • Full range AC input 100-240V
  • Support PMBus v1.2
  • Common safety for CUL / CB / CCC / CE / FCC / TUV / BSMI
  • Support OTP, OVP and OCP circuit protection
  • 80 Plus Gold Available
Buy Now
AC DC Converters - RPS8-750ATX-XE-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RPS8-750ATX-XE-ND
AC DC Converters RPS8-750ATX-XE-ND
Enclosed AC DC Converters 5 Output 3.3V 5V 12V -12V 24A, 30A, 60.9A, 500mA, 4A 100 ~ 240 VAC Input

Enclosed AC DC Converters 5 Output 3.3V 5V 12V -12V 24A, 30A, 60.9A, 500mA, 4A 100 ~ 240 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number RPS8-750ATX-XE RPS8-750ATX-XE-ND
Product Name FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC AC DC Converters
Type AC / DC Adapter 1
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
DC Output Voltage 12.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details