Advantech FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin 96PSA-A90W19OT-3

Description
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load power consumption ≦0.21W High reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load power consumption ≦0.21W High reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Cincinnati, OH, United States
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin
96PSA-A90W19OT-3
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin 96PSA-A90W19OT-3
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load power consumption ≦0.21W High reliability Available for high altitude(5,000M) and DOE level VI

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load power consumption ≦0.21W
  • High reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet
AC DC Desktop, Wall Power Adapters - 2084-96PSA-A90W19OT-3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-96PSA-A90W19OT-3-ND
AC DC Desktop, Wall Power Adapters 2084-96PSA-A90W19OT-3-ND
AC/DC External Adapter Input

AC/DC External Adapter Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number 96PSA-A90W19OT-3 2084-96PSA-A90W19OT-3-ND
Product Name FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin AC DC Desktop, Wall Power Adapters
Type AC / DC Adapter 1
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
AC Input Current 1.5 amps
Form Factor Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details