Advantech DIN Rail AC to DC 100-240V 40W 12V PSD-A40W12

Description
DIN Rail AC to DC 100-240V 40W 12V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet
Description
DIN Rail AC to DC 100-240V 40W 12V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Cincinnati, OH, United States
DIN Rail AC to DC 100-240V 40W 12V
PSD-A40W12
DIN Rail AC to DC 100-240V 40W 12V PSD-A40W12
DIN Rail AC to DC 100-240V 40W 12V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output

DIN Rail AC to DC 100-240V 40W 12V

  • Extra slim design with 40 watts output
  • High power density: 2.27 watts per cubic inch
  • Input range 85 ~ 264 VAC / 110 ~ 375 VDC
  • Power boost with 150% peak load
  • Full protection with auto recovery function
  • Full load output up to 60°C
  • Adjustable output
Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Advantech - 46AC8408 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Advantech
46AC8408
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Advantech 46AC8408
POWER SUPPLY, AC-DC, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PSD-A40W12 46AC8408
Product Name DIN Rail AC to DC 100-240V 40W 12V Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Advantech
Type AC / DC Adapter DC Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details