Advantech POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS RPS-300ATX-ZE

Description
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS Full range AC input 100-240V Common safety for CUL / CB / CCC / CE / FCC / KC / GOST R Support OPP, OVP, OCP and SCP circuit protection
Request a Quote Datasheet
Description
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS Full range AC input 100-240V Common safety for CUL / CB / CCC / CE / FCC / KC / GOST R Support OPP, OVP, OCP and SCP circuit protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Cincinnati, OH, United States
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS
RPS-300ATX-ZE
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS RPS-300ATX-ZE
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS Full range AC input 100-240V Common safety for CUL / CB / CCC / CE / FCC / KC / GOST R Support OPP, OVP, OCP and SCP circuit protection

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS

  • Full range AC input 100-240V
  • Common safety for CUL / CB / CCC / CE / FCC / KC / GOST R
  • Support OPP, OVP, OCP and SCP circuit protection
Buy Now Datasheet
AC DC Converters - RPS-300ATX-ZE-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RPS-300ATX-ZE-ND
AC DC Converters RPS-300ATX-ZE-ND
Enclosed AC DC Converters 5 Output 5V 3.3V 12V -12V 25A, 18A, 16A, 500mA, 500mA 100 ~ 240 VAC Input

Enclosed AC DC Converters 5 Output 5V 3.3V 12V -12V 25A, 18A, 16A, 500mA, 500mA 100 ~ 240 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number RPS-300ATX-ZE RPS-300ATX-ZE-ND
Product Name POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS AC DC Converters
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts -5.0 volts
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers