Advantech DB37 Cable PCL-10137-1E

Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet
Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB37 Cable - PCL-10137-1E - Advantech
Cincinnati, OH, United States
DB37 Cable
PCL-10137-1E
DB37 Cable PCL-10137-1E
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color

DB37 Cable

  • Double-shielded cable with 37-pin D-sub connectors
  • D-Sub 37 pin male, Blue x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL20397 approved
  • Ivory Color
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10137-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB37 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB37 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Db37 Cable Assembly, 1M; Current Rating Advantech - 86R9972 - Newark, An Avnet Company
Chicago, IL, United States
Db37 Cable Assembly, 1M; Current Rating Advantech
86R9972
Db37 Cable Assembly, 1M; Current Rating Advantech 86R9972
DB37 CABLE ASSEMBLY, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

DB37 CABLE ASSEMBLY, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10137-1E 2084-PCL-10137-1E-ND 86R9972
Product Name DB37 Cable D-Sub Cables Db37 Cable Assembly, 1M; Current Rating Advantech
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37 DB37; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 1.8 m / 6 ft - BB-USBAMBM-6F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
Cable Shielding Foil Braid
View Details
3 suppliers
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
Cable Shielding Foil Braid
View Details
4 suppliers
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers