Advantech USB 2.0 Cable, 1.8 m / 6 ft BB-USBAMBM-6F

Description
USB 2.0 Cable, 1.8 m / 6 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet
Description
USB 2.0 Cable, 1.8 m / 6 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, 1.8 m / 6 ft - BB-USBAMBM-6F - Advantech
Cincinnati, OH, United States
USB 2.0 Cable, 1.8 m / 6 ft
BB-USBAMBM-6F
USB 2.0 Cable, 1.8 m / 6 ft BB-USBAMBM-6F
USB 2.0 Cable, 1.8 m / 6 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS

USB 2.0 Cable, 1.8 m / 6 ft

  • Connect cable-less USB peripherals to your PC
  • Fully rated USB 2.0
  • Molded PVC material
  • RoHS
Buy Now Datasheet
USB Cables - 2084-BB-USBAMBM-6F-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category USB Cables Cable Assemblies
Product Number BB-USBAMBM-6F 2084-BB-USBAMBM-6F-ND
Product Name USB 2.0 Cable, 1.8 m / 6 ft USB Cables
USB Type USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 4.6 m / 15 ft - BB-USBAMBM-15F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 15 ft (45.72 dm)
View Details
2 suppliers
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
View Details
3 suppliers
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) - BB-232NM9FF6 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
USB Cables - 2084-BB-USB3AMBM-3FT-ND - DigiKey
Specs
Product Type Serial; USB
Cable Length 3 ft (9.14 dm)
View Details