Advantech High-Speed DB37 Cable PCL-10137H-3E

Description
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g
Request a Quote Datasheet
Description
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Cincinnati, OH, United States
High-Speed DB37 Cable
PCL-10137H-3E
High-Speed DB37 Cable PCL-10137H-3E
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g

High-Speed DB37 Cable

  • Double-shielded cable with high Speed 37-pin D-sub connectors
  • D-Sub 37 pin male x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL20397 approved
  • Color : Gray
  • Weight 375g
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10137H-3E-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB37 37POS SHLD 9.84'

CABLE ASSY DB37 37POS SHLD 9.84'

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-10137H-3E 2084-PCL-10137H-3E-ND
Product Name High-Speed DB37 Cable D-Sub Cables
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft - BB-232AMF5 - Advantech
Specs
Connector Type DB25
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
DB37 Cable - PCL-10137-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
RF Cable Assemblies - 1750006009-02 - VAST STOCK CO., LIMITED
Specs
Application RF
Cable Length 0.0820 ft (0.2500 dm)
Standards / Certifications RoHS
View Details