Advantech SCSI-68 Shielded Cable PCL-10168-2E

Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet
Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Cincinnati, OH, United States
SCSI-68 Shielded Cable
PCL-10168-2E
SCSI-68 Shielded Cable PCL-10168-2E
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey

SCSI-68 Shielded Cable

  • Weight :240g
  • Double-shielded cable with SCSI-II 68-pin male connector
  • Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw
  • 34 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 2919 approved
  • Color :Grey
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10168-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HPDB68 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HPDB68 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
68-Pin Scsi Cable, 2M; Current Rating Advantech - 44W7020 - Newark, An Avnet Company
Chicago, IL, United States
68-Pin Scsi Cable, 2M; Current Rating Advantech
44W7020
68-Pin Scsi Cable, 2M; Current Rating Advantech 44W7020
68-PIN SCSI CABLE, 2M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

68-PIN SCSI CABLE, 2M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10168-2E 2084-PCL-10168-2E-ND 44W7020
Product Name SCSI-68 Shielded Cable D-Sub Cables 68-Pin Scsi Cable, 2M; Current Rating Advantech
Application Instrumentation and Control
Product Type SCSI SCSI
Cable Shielding Foil Braid
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

IEEE-488 Cable, 2m - PCL-10488-2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100S-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details
RF Cable Assemblies - 1700006712 - VAST STOCK CO., LIMITED
Specs
Application RF
Standards / Certifications RoHS
View Details
Serial Cable, RS-232 DB9 M to DB9 F, 7.6 m / 25 ft - BB-9PAMF25 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 25 ft (76.2 dm)
View Details
2 suppliers