Advantech SCSI-100 to 2*SCSI-50 Shielded Cable PCL-10250-2E

Description
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black
Request a Quote Datasheet
Description
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Cincinnati, OH, United States
SCSI-100 to 2*SCSI-50 Shielded Cable
PCL-10250-2E
SCSI-100 to 2*SCSI-50 Shielded Cable PCL-10250-2E
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black

SCSI-100 to 2*SCSI-50 Shielded Cable

  • 100-Pin to two 50-Pin SCSI-II Cable
  • Half pitch 100 pin: Male gold flash contacts, black insulator
  • Half pitch 50 pin: Male gold flash contacts, black insulator x 2
  • 25 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 20276 approved
  • Color : Black
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10250-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50, DB100 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

D-Sub Cable Assembly DB50, DB100 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - PCL-10250-2E - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
PCL-10250-2E
Cable Assemblies - D-Sub Cables PCL-10250-2E
CABLE ASSY DB50 TO DB100 BLK 2M

CABLE ASSY DB50 TO DB100 BLK 2M

Supplier's Site
Scsi-100 To 2*scsi-50 Shielded Cable, 2M Advantech - 44W7024 - Newark, An Avnet Company
Chicago, IL, United States
Scsi-100 To 2*scsi-50 Shielded Cable, 2M Advantech
44W7024
Scsi-100 To 2*scsi-50 Shielded Cable, 2M Advantech 44W7024
SCSI-100 to 2*SCSI-50 Shielded Cable, 2m

SCSI-100 to 2*SCSI-50 Shielded Cable, 2m

Supplier's Site

Technical Specifications

  Advantech DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies SCSI Cables
Product Number PCL-10250-2E 2084-PCL-10250-2E-ND PCL-10250-2E 44W7024
Product Name SCSI-100 to 2*SCSI-50 Shielded Cable D-Sub Cables Cable Assemblies - D-Sub Cables Scsi-100 To 2*scsi-50 Shielded Cable, 2M Advantech
Application Instrumentation and Control
Product Type SCSI SCSI-1
Cable Shielding Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 2084-PCL-101100R-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Receptacle, Female Sockets
View Details
Mini-SCSI-100 Shielded Cable, 2m - PCL-101100S-2E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
View Details
2 suppliers
IEEE-488 Cable, 2m - PCL-10488-2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers
USB 2.0 Cable, 1.8 m / 6 ft - BB-USBAMBM-6F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers