Advantech 19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3319P-35SXA1

Description
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor
IDS-3319P-35SXA1
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3319P-35SXA1
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor

  • Front IP65 for waterproof and dustproof
  • 19" SXGA LCD panel with LED backlight
  • -20 ~ +60 °C wide range operation temperature
  • 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass
  • Multiple signal interfaces with HDMI, VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3319P-35SXA1
Product Name 19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
19
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
Advantech 21.5
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 21.5 inch (546 mm)
View Details