Advantech 10.4" SVGA / XGA Industrial Panel Mount Monitor IDS-3210G-40SVA1E

Description
10.4" SVGA / XGA Industrial Panel Mount Monitor 10.4" SVGA LCD panel with LED backlight for 20% power saving and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor application (optional)
Request a Quote Datasheet
Description
10.4" SVGA / XGA Industrial Panel Mount Monitor 10.4" SVGA LCD panel with LED backlight for 20% power saving and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4" SVGA / XGA Industrial Panel Mount Monitor
IDS-3210G-40SVA1E
10.4" SVGA / XGA Industrial Panel Mount Monitor IDS-3210G-40SVA1E
10.4" SVGA / XGA Industrial Panel Mount Monitor 10.4" SVGA LCD panel with LED backlight for 20% power saving and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor application (optional)

10.4" SVGA / XGA Industrial Panel Mount Monitor

  • 10.4" SVGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20° C ~ +60° C wide range operating temperature
  • 5-wire resistive touchscreen solution or tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m 2 for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3210G-40SVA1E
Product Name 10.4" SVGA / XGA Industrial Panel Mount Monitor
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
Diagonal Screen Size 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution 1366 x 768, HD
View Details
10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2110P-1KXGA1 - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
19
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details