Advantech 19" SXGA Industrial Panel Mount Monitor IDS-3219R-35SXA1E

Description
19" SXGA Industrial Panel Mount Monitor 19" SXGA LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ +45° C operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
19" SXGA Industrial Panel Mount Monitor 19" SXGA LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ +45° C operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" SXGA Industrial Panel Mount Monitor
IDS-3219R-35SXA1E
19" SXGA Industrial Panel Mount Monitor IDS-3219R-35SXA1E
19" SXGA Industrial Panel Mount Monitor 19" SXGA LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ +45° C operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

19" SXGA Industrial Panel Mount Monitor

  • 19" SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • 0° ~ +45° C operating temperature
  • 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for front mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3219R-35SXA1E
Product Name 19" SXGA Industrial Panel Mount Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
Diagonal Screen Size 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
Advantech 27
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 27 inch (686 mm)
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details