Advantech Advantech 21.5"" Full HD Monitor MNT-3215-FD25WX-V1

Description
Advantech 21.5"" Full HD Monitor 21.5" active screen size Narrow front bezel design for extremely simple design Slim and compact outline dimensions Stable and durable desktop stand Full HD vivid and colorful viewing experience Excellent display performance with super wide viewing angle Flexible power input, suppouting both AC and DC power sources
Request a Quote Datasheet
Description
Advantech 21.5"" Full HD Monitor 21.5" active screen size Narrow front bezel design for extremely simple design Slim and compact outline dimensions Stable and durable desktop stand Full HD vivid and colorful viewing experience Excellent display performance with super wide viewing angle Flexible power input, suppouting both AC and DC power sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 21.5
Cincinnati, OH, United States
Advantech 21.5"" Full HD Monitor
MNT-3215-FD25WX-V1
Advantech 21.5"" Full HD Monitor MNT-3215-FD25WX-V1
Advantech 21.5"" Full HD Monitor 21.5" active screen size Narrow front bezel design for extremely simple design Slim and compact outline dimensions Stable and durable desktop stand Full HD vivid and colorful viewing experience Excellent display performance with super wide viewing angle Flexible power input, suppouting both AC and DC power sources

Advantech 21.5"" Full HD Monitor

  • 21.5" active screen size
  • Narrow front bezel design for extremely simple design
  • Slim and compact outline dimensions
  • Stable and durable desktop stand
  • Full HD vivid and colorful viewing experience
  • Excellent display performance with super wide viewing angle
  • Flexible power input, suppouting both AC and DC power sources
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number MNT-3215-FD25WX-V1
Product Name Advantech 21.5"" Full HD Monitor
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 21.5 inch (546 mm)
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112N-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution 1366 x 768, HD
View Details