Advantech 10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution IDK-1110R-50XGB1

Description
10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution 10.4" LCD supports 800 x 600 / 1024 x 768 pixels and wide operating temperature 4-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Anti-Reflection surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution 10.4" LCD supports 800 x 600 / 1024 x 768 pixels and wide operating temperature 4-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Anti-Reflection surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution
IDK-1110R-50XGB1
10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution IDK-1110R-50XGB1
10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution 10.4" LCD supports 800 x 600 / 1024 x 768 pixels and wide operating temperature 4-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Anti-Reflection surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution

  • 10.4" LCD supports 800 x 600 / 1024 x 768 pixels and wide operating temperature
  • 4-wire resistive / projected capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • Anti-Reflection surface treatment (customized solution)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1110R-50XGB1
Product Name 10.4" SVGA/XGA Industrial Display kit with Resistive / Projected Capacitive touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 23.8
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 23.8 inch (605 mm)
View Details
19
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
12.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
Advantech 15.6
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 15.6 inch (396 mm)
View Details