Advantech 100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. IDP31-156WP45HIB1

Description
100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers (optional) Thin profile, light enclosure - no need for additional enclosures or metalwork True flat surface - contemporary Proflat style Brightness at 450/1200 nits (before the touch glass) Wide range operating temperature support 15.6" LCD panel with LED backlight for long service life IP rated front panel design
Request a Quote Datasheet
Description
100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers (optional) Thin profile, light enclosure - no need for additional enclosures or metalwork True flat surface - contemporary Proflat style Brightness at 450/1200 nits (before the touch glass) Wide range operating temperature support 15.6" LCD panel with LED backlight for long service life IP rated front panel design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100% flat fronted touch 15.6
Cincinnati, OH, United States
100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook.
IDP31-156WP45HIB1
100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. IDP31-156WP45HIB1
100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers (optional) Thin profile, light enclosure - no need for additional enclosures or metalwork True flat surface - contemporary Proflat style Brightness at 450/1200 nits (before the touch glass) Wide range operating temperature support 15.6" LCD panel with LED backlight for long service life IP rated front panel design

100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook.

  • Multiple signal interface with HDMI, VGA and DVI
  • Multi-touch by projected capacitive touchscreen solution
  • Built-in speakers (optional)
  • Thin profile, light enclosure - no need for additional enclosures or metalwork
  • True flat surface - contemporary Proflat style
  • Brightness at 450/1200 nits (before the touch glass)
  • Wide range operating temperature support
  • 15.6" LCD panel with LED backlight for long service life
  • IP rated front panel design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-156WP45HIB1
Product Name 100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details