Advantech 21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port FPM-221W-P4AU

Description
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors
Request a Quote Datasheet
Description
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port
FPM-221W-P4AU
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port FPM-221W-P4AU
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors

21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port

  • 21.5" Full HD TFT LED LCD with true-flat touchscreen
  • 16:9 wide screen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number FPM-221W-P4AU
Product Name 21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
Features Backlit
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details