Advantech 10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-101WP50HIA1

Description
10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 10.1" 1280x800 LCD with Multi-touch PCT touch overlay IP67 rated front panel design
Request a Quote Datasheet
Description
10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 10.1" 1280x800 LCD with Multi-touch PCT touch overlay IP67 rated front panel design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
IDP31-101WP50HIA1
10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-101WP50HIA1
10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 10.1" 1280x800 LCD with Multi-touch PCT touch overlay IP67 rated front panel design

10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook.

  • HDMI Interface
  • Multi-touch PCT touch overlay
  • Thin profile, enclosure – no need for additional enclosures or metalwork
  • Wide view-angle 89°/89°/89°/89° for portrait and landscape mode
  • True flat surface – contemporary Proflat style
  • Wide operating temperature
  • 10.1" 1280x800 LCD with Multi-touch PCT touch overlay
  • IP67 rated front panel design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-101WP50HIA1
Product Name 10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details