Advantech 15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel FPM-815S-R6AE

Description
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 15" XGA TFT LED LCD with 70K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting
Request a Quote Datasheet
Description
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 15" XGA TFT LED LCD with 70K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel
FPM-815S-R6AE
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel FPM-815S-R6AE
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 15" XGA TFT LED LCD with 70K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting

15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel

  • 15" XGA TFT LED LCD with 70K backlight lifetime
  • Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Increased reliability with enhanced 5-wire resistive touch sensor
  • Anti-glare screen with tempered glass and IP66-certified front panel
  • Direct VGA & DP video input interface
  • OSD control pad with lockable function on rear panel
  • Supports panel, VESA, wall, desktop, and stand mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number FPM-815S-R6AE
Product Name 15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
Sensor Type Resistive
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details