Advantech 【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S21W-A

Description
【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet
Description
【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
【Slim Bezel】 21.5
Cincinnati, OH, United States
【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-S21W-A
【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S21W-A
【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators

【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 250 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and build-in panel mount kit support
  • Ultra Slim front bezel and status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-S21W-A
Product Name 【Slim Bezel】 21.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620R-F00A - Advantech
Specs
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2084-WOP-212K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers