Advantech 23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports FPM-724W-P9AE

Description
23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 23.8" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet
Description
23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 23.8" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports
FPM-724W-P9AE
23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports FPM-724W-P9AE
23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 23.8" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting

23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports

  • 23.8" Full HD TFT LED LCD with true-flat touchscreen
  • 16:9 wide screen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-724W-P9AE
Product Name 23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
View Details
18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 18.5 inch (470 mm)
View Details