Advantech Machine Interface WOP-215K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-215K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-215K-NAE-ND
Machine Interface 2084-WOP-215K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

Buy Now Datasheet
Operator Panel, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech - 71AJ9531 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech
71AJ9531
Operator Panel, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech 71AJ9531
OPERATOR PANEL, XGA TFT LCD, 15", 24VDC; Meter Display Type:XGA TFT LCD Touch Screen; Display Size:399.1mm x 297.6mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, XGA TFT LCD, 15", 24VDC; Meter Display Type:XGA TFT LCD Touch Screen; Display Size:399.1mm x 297.6mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-215K-NAE-ND 71AJ9531
Product Name Machine Interface Operator Panel, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
Machine Interface - 2084-SPC-815-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details