Advantech Machine Interface SPC-515-633AE

Description
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-SPC-515-633AE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-SPC-515-633AE-ND
Machine Interface 2084-SPC-515-633AE-ND
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

Buy Now Datasheet
Multi-Touch Panel, 15, Xga Tft Lcd; Meter Display Type Advantech - 74AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Touch Panel, 15, Xga Tft Lcd; Meter Display Type Advantech
74AH3825
Multi-Touch Panel, 15, Xga Tft Lcd; Meter Display Type Advantech 74AH3825
MULTI-TOUCH PANEL, 15", XGA TFT LCD; Meter Display Type:LCD Projected Capacitive Touch Screen; Display Size:389.6mm x 313.7mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:21VDC; Supply Voltage Max:27VDC

MULTI-TOUCH PANEL, 15", XGA TFT LCD; Meter Display Type:LCD Projected Capacitive Touch Screen; Display Size:389.6mm x 313.7mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:21VDC; Supply Voltage Max:27VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-SPC-515-633AE-ND 74AH3825
Product Name Machine Interface Multi-Touch Panel, 15, Xga Tft Lcd; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Panel PC - 67S-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details