Advantech 15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15W-FHE

Description
15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1200 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1200 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D15W-FHE
15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15W-FHE
15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1200 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • Sunlight readable with 1200 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D15W-FHE
Product Name 15.6" (FHD) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech - 88AH3653 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-J20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Celeron® J6412 2.00 GHz, Quad core
View Details