Advantech 23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D24W-CE

Description
23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D24W-CE
23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D24W-CE
23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 350 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet
Machine Interface - 2084-FPM-D24W-CE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-FPM-D24W-CE-ND
Machine Interface 2084-FPM-D24W-CE-ND
"GRAPHIC DISPLAY TFT - 23.8"""

"GRAPHIC DISPLAY TFT - 23.8"""

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-D24W-CE 2084-FPM-D24W-CE-ND
Product Name 23.8" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Machine Interface
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 23.8 inch (605 mm)
Display Options Touch Screen; Backlit Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D70A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech - 73AJ0263 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
15.6
Specs
Configuration Panel
Display Options Touch Screen
View Details
6.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 6.5 inch (165 mm)
View Details