Advantech Machine Interface WOP-212K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 12.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 12.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-212K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-212K-NAE-ND
Machine Interface 2084-WOP-212K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

Buy Now Datasheet
Operator Panel, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 71AJ9530 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech
71AJ9530
Operator Panel, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech 71AJ9530
OPERATOR PANEL, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touch Screen; Display Size:335.4mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touch Screen; Display Size:335.4mm x 245.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-212K-NAE-ND 71AJ9530
Product Name Machine Interface Operator Panel, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator Interface - 22256616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details