Advantech Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech VUE-2238-FD35PX-N4

Description
TOUCH SCREEN, FHD, 23.8", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:584.42mm x 352.42mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 23.8", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:584.42mm x 352.42mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech - 28AK4974 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech
28AK4974
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech 28AK4974
TOUCH SCREEN, FHD, 23.8", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:584.42mm x 352.42mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 23.8", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:584.42mm x 352.42mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4974
Product Name Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2765899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 800 x 480 pixel
Display Options Touch Screen; Backlit Screen
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details