Advantech 15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range FPM-7151T-R3AE

Description
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range 15" XGA TFT LED LCD with 50K backlight lifetime Robust system with IP66-rated aluminum front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Anti-glare touchscreen with tempered glass Supports various mount options: panel, wall, desktop, and VESA arm Combo RS-232+USB interface for touchscreen functionality OSD control buttons on rear panell Lockable I/O connectors
Request a Quote Datasheet
Description
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range 15" XGA TFT LED LCD with 50K backlight lifetime Robust system with IP66-rated aluminum front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Anti-glare touchscreen with tempered glass Supports various mount options: panel, wall, desktop, and VESA arm Combo RS-232+USB interface for touchscreen functionality OSD control buttons on rear panell Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Cincinnati, OH, United States
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range
FPM-7151T-R3AE
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range FPM-7151T-R3AE
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range 15" XGA TFT LED LCD with 50K backlight lifetime Robust system with IP66-rated aluminum front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Anti-glare touchscreen with tempered glass Supports various mount options: panel, wall, desktop, and VESA arm Combo RS-232+USB interface for touchscreen functionality OSD control buttons on rear panell Lockable I/O connectors

15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range

  • 15" XGA TFT LED LCD with 50K backlight lifetime
  • Robust system with IP66-rated aluminum front panel
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Anti-glare touchscreen with tempered glass
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Combo RS-232+USB interface for touchscreen functionality
  • OSD control buttons on rear panell
  • Lockable I/O connectors
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-7151T-R3AE
Product Name 15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
2 suppliers
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
View Details
2 suppliers