Advantech 18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D18W-FCE

Description
18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D18W-FCE
18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D18W-FCE
18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 350 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet
Machine Interface - 2084-FPM-D18W-FCE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-FPM-D18W-FCE-ND
Machine Interface 2084-FPM-D18W-FCE-ND
"GRAPHIC DISPLAY TFT - 18.5"""

"GRAPHIC DISPLAY TFT - 18.5"""

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-D18W-FCE 2084-FPM-D18W-FCE-ND
Product Name 18.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Machine Interface
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
Display Options Touch Screen; Backlit Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

[Yocto/Android] 7
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details