Advantech Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech FPM-115W-P7AE

Description
TOUCH SCREEN, FULL HD TFT LCD, 15.6"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:382mm x 241.3mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FULL HD TFT LCD, 15.6"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:382mm x 241.3mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech
37AJ4466
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech 37AJ4466
TOUCH SCREEN, FULL HD TFT LCD, 15.6"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:382mm x 241.3mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FULL HD TFT LCD, 15.6"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:382mm x 241.3mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ4466
Product Name Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Programmable Operator Interface - MONITOUCH HMI V1015iS - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 1024x766
View Details
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech - 28AK4974 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details