Advantech Machine Interface WOP-2070T-N2AE

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-2070T-N2AE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-2070T-N2AE-ND
Machine Interface 2084-WOP-2070T-N2AE-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Touch Screen, 7In, Wvga, 800 X 480Pixel; Meter Display Type Advantech - 79T9349 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 7In, Wvga, 800 X 480Pixel; Meter Display Type Advantech
79T9349
Touch Screen, 7In, Wvga, 800 X 480Pixel; Meter Display Type Advantech 79T9349
TOUCH SCREEN, 7IN, WVGA, 800 X 480PIXEL; Meter Display Type:WVGA TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCH SCREEN, 7IN, WVGA, 800 X 480PIXEL; Meter Display Type:WVGA TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-2070T-N2AE-ND 79T9349
Product Name Machine Interface Touch Screen, 7In, Wvga, 800 X 480Pixel; Meter Display Type Advantech
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Operator Interface - 22256616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details