Advantech In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. FPM-710SW-P7AE

Description
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor
Request a Quote Datasheet
Description
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. - FPM-710SW-P7AE - Advantech
Cincinnati, OH, United States
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.
FPM-710SW-P7AE
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. FPM-710SW-P7AE
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor

In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.

  • USB Type-C connection touch monitor 1920 x 1200
  • 10.1" WUXGA TFT LED LCD with true-flat touchscreen
  • 16:10 wide screen aspect ratio, increases viewing area by 40%
  • Supports multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation with Build-in panel mount kit
  • Supports various mount options: panel, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • First single cable industrial touch monitor
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-710SW-P7AE
Product Name In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D70A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech - 28AK4974 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details