Advantech Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech FPM815SR6AE

Description
HMI PANEL, XGA TFT LED LCD, 1024 X 768 P; Meter Display Type:XGA TFT LED LCD Color; Display Size:405.3mm x 329.4mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
HMI PANEL, XGA TFT LED LCD, 1024 X 768 P; Meter Display Type:XGA TFT LED LCD Color; Display Size:405.3mm x 329.4mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech - 77AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech
77AH7044
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech 77AH7044
HMI PANEL, XGA TFT LED LCD, 1024 X 768 P; Meter Display Type:XGA TFT LED LCD Color; Display Size:405.3mm x 329.4mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

HMI PANEL, XGA TFT LED LCD, 1024 X 768 P; Meter Display Type:XGA TFT LED LCD Color; Display Size:405.3mm x 329.4mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 77AH7044
Product Name Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-5-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details