Advantech Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech FPM-217-R8AE

Description
TOUCH SCREEN, SXGA TFT LCD, 17", 240VAC; Meter Display Type:SXGA TFT LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, SXGA TFT LCD, 17", 240VAC; Meter Display Type:SXGA TFT LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech - 88AH3655 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech
88AH3655
Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech 88AH3655
TOUCH SCREEN, SXGA TFT LCD, 17", 240VAC; Meter Display Type:SXGA TFT LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, SXGA TFT LCD, 17", 240VAC; Meter Display Type:SXGA TFT LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 88AH3655
Product Name Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 195629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
I/O Interfaces USB 2.0 B
Certifications RoHS Compliant
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Machine Interface - 2084-SPC-821-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details