Advantech Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech TPC-324-R873A

Description
TOUCH PANEL, FHD TFT LED LCD COLOR, I7; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH PANEL, FHD TFT LED LCD COLOR, I7; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech - 37AJ3134 - Newark, An Avnet Company
Chicago, IL, United States
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech
37AJ3134
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech 37AJ3134
TOUCH PANEL, FHD TFT LED LCD COLOR, I7; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH PANEL, FHD TFT LED LCD COLOR, I7; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3134
Product Name Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1444976 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, rs422c, rs485, sd card, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 640 x 480pixels
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details