Advantech Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor TPC-B520L-C30A

Description
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor Modular Computing Box powered by Intel® Core™ i3-N305, octo-core processor Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option) Single DDR5 Memory slot supports up to 16GB Support expansion via three M.2 slots (PCIe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type-C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Performance, fanless embedded system with chassis grounding protection
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor Modular Computing Box powered by Intel® Core™ i3-N305, octo-core processor Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option) Single DDR5 Memory slot supports up to 16GB Support expansion via three M.2 slots (PCIe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type-C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Performance, fanless embedded system with chassis grounding protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor - TPC-B520L-C30A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor
TPC-B520L-C30A
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor TPC-B520L-C30A
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor Modular Computing Box powered by Intel® Core™ i3-N305, octo-core processor Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option) Single DDR5 Memory slot supports up to 16GB Support expansion via three M.2 slots (PCIe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type-C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Performance, fanless embedded system with chassis grounding protection

Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor

  • Modular Computing Box powered by Intel® Core™ i3-N305, octo-core processor
  • Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option)
  • Single DDR5 Memory slot supports up to 16GB
  • Support expansion via three M.2 slots (PCIe, Wifi, 5G)
  • LAN, POE, isolated serial port and isolated digital I/O via iDoor technology
  • Support Type-C connector with USB 3.2, DP 1.4a, 15W power delivery
  • Support fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Performance, fanless embedded system with chassis grounding protection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B520L-C30A
Product Name Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D50A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
[Yocto/Android] 7
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details