Advantech 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-215-R9AE

Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm
Request a Quote Datasheet
Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
FPM-215-R9AE
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-215-R9AE
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm

15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports

  • 15" XGA TFT LED LCD with 70,000 backlight lifetime
  • Direct HDMI, DP and VGA input interfaces
  • Anti-glare screen with tempered glass
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Slim design enables easy installation
  • Supports various mount options: panel, desktop, and VESA arm
Buy Now Datasheet
Indus Monitor, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech - 73AJ0262 - Newark, An Avnet Company
Chicago, IL, United States
Indus Monitor, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech
73AJ0262
Indus Monitor, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech 73AJ0262
INDUS MONITOR, XGA TFT LCD, 15", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

INDUS MONITOR, XGA TFT LCD, 15", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-215-R9AE 73AJ0262
Product Name 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports Indus Monitor, Xga Tft Lcd, 15, 24Vdc; Meter Display Type Advantech
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm) 15.0 inch (381 mm)
Display Options Touch Screen; Backlit Screen Touch Screen
Width 15.1 inch (383 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2084-WOP-212K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech - 37AJ3133 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details