TOUCH PANEL COMPUTER, 7"; Meter Display Type:WSVGA TFT LCD Touch Screen; Display Size:-; Display Resolution:1024 x 600 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-20°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 52AH6902 |
| Product Name | Touch Panel Computer, 7; Meter Display Type Advantech |
| Screen | Graphic |