Advantech Machine Interface WOP-210K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 10.1"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 10.1"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-210K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-210K-NAE-ND
Machine Interface 2084-WOP-210K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 10.1"" Color"

"Human Machine Interface (HMI) Touchscreen 10.1"" Color"

Buy Now Datasheet
Operator Panel, Wsvga Tft Lcd, 10.1; Meter Display Type Advantech - 71AJ9529 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Wsvga Tft Lcd, 10.1; Meter Display Type Advantech
71AJ9529
Operator Panel, Wsvga Tft Lcd, 10.1; Meter Display Type Advantech 71AJ9529
OPERATOR PANEL, WSVGA TFT LCD, 10.1"; Meter Display Type:WSVGA TFT LCD Touch Screen; Display Size:270.1mm x 212.1mm; Display Resolution:1024 x 600 Pixels; Screen Size:10.1"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, WSVGA TFT LCD, 10.1"; Meter Display Type:WSVGA TFT LCD Touch Screen; Display Size:270.1mm x 212.1mm; Display Resolution:1024 x 600 Pixels; Screen Size:10.1"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-210K-NAE-ND 71AJ9529
Product Name Machine Interface Operator Panel, Wsvga Tft Lcd, 10.1; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2156606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
I/O Interfaces Ethernet, RS232, RS422/485, COM, USB 2.0
Certifications RoHS Compliant
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 347920 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Machine Interface - 2084-SPC-815-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details