Advantech Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) TPC-B620R-F00A

Description
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620R-F00A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)
TPC-B620R-F00A
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) TPC-B620R-F00A
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security

Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)

  • High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design
  • 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection
  • Dual Channel Memory slots (DDR5) support up to 64GB in total
  • Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc
  • Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI)
  • Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280)
  • Supports Fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology
  • Supports TPM 2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B620R-F00A
Product Name Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
Touch Screen, Wxga, 10.1, 240Vac; Meter Display Type Advantech - 28AK4969 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 800 Pixels
Display Size 10.1 inch (257 mm)
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details
Machine Interface - 2084-SPC-815-633A-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details