Advantech Touch Screen, Full Hd Tft Lcd, 21.5; Meter Display Type Advantech FPM-121W-P7AE

Description
TOUCH SCREEN, FULL HD TFT LCD, 21.5"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:518.8mm x 310.2mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FULL HD TFT LCD, 21.5"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:518.8mm x 310.2mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Full Hd Tft Lcd, 21.5; Meter Display Type Advantech - 37AJ4467 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Full Hd Tft Lcd, 21.5; Meter Display Type Advantech
37AJ4467
Touch Screen, Full Hd Tft Lcd, 21.5; Meter Display Type Advantech 37AJ4467
TOUCH SCREEN, FULL HD TFT LCD, 21.5"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:518.8mm x 310.2mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FULL HD TFT LCD, 21.5"; Meter Display Type:Full HD TFT LED LCD Color; Display Size:518.8mm x 310.2mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ4467
Product Name Touch Screen, Full Hd Tft Lcd, 21.5; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9080iSD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
Operator Interface - 50078058 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details