ECU-P1528RE-B is an 8-port RJ45 Gigabit Ethernet card supporting 10/100/1000 Mbps connections, designed for PCI Express systems. It measures 6.2 x 6.0 inches (157 x 152 mm) with panel and 5.3 x 6.0 inches (136 x 150 mm) as the board, and operates on 5V ±5% at 1000 mA typical and 3.3V ±5% at 600 mA typical. The card uses the Intel I210-IT LAN IC and features eight Act/Link LEDs on the ECU-4/5 front panel. It operates in temperatures from -25°C to 60°C and humidity levels of 5-95% RH at 40°C (non-condensing). The device is certified CE and FCC compliant and meets RoHS 2002/95/EC standards.
8-Port SFP/RJ45 Gigabit Ethernet Card
| Advantech | |
|---|---|
| Product Category | PC/104 Modules |
| Product Number | ECU-P1528RE-B |
| Product Name | 8-Port SFP/RJ45 Gigabit Ethernet Card |