16-ch Isolated DI and 16-ch Isolated DO USB 3.0 I/O Module
USB 3.0 SuperSpeed
Daisy chainable by built in USB hub
16-ch digital input and 16-ch digital output with 2,500 VDC isolation
Wide input voltage range (10 ~ 30 VDC)
Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch)
Quick removable European type connector
LED indicators for I/O status
Supported operating systems: Windows XP/7/8/10
16-ch Isolated DI and 16-ch Isolated DO USB 3.0 I/O Module
- USB 3.0 SuperSpeed
- Daisy chainable by built in USB hub
- 16-ch digital input and 16-ch digital output with 2,500 VDC isolation
- Wide input voltage range (10 ~ 30 VDC)
- Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch)
- Quick removable European type connector
- LED indicators for I/O status
- Supported operating systems: Windows XP/7/8/10