12-bit, 4-ch Analog Output PCI Card with 16-ch Digital I/O
10 MHz maximum digital update rate
Synchronized output function
16-ch DI/O and one 10 MHz 16-bit resolution counter
Four analog output channels with 1,024 samples FIFO buffer
A 12-bit DAC is equipped for each of analog output channels
Real-time waveform output function with internal/external pacer
Flexible output types and range settings
Keeps the output settings and values after system hot reset
Auto calibration function
BoardID™ switch
12-bit, 4-ch Analog Output PCI Card with 16-ch Digital I/O
- 10 MHz maximum digital update rate
- Synchronized output function
- 16-ch DI/O and one 10 MHz 16-bit resolution counter
- Four analog output channels with 1,024 samples FIFO buffer
- A 12-bit DAC is equipped for each of analog output channels
- Real-time waveform output function with internal/external pacer
- Flexible output types and range settings
- Keeps the output settings and values after system hot reset
- Auto calibration function
- BoardID™ switch