Advantech 16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB-5862-AE

Description
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 16-ch Isolated Digital Input and 16-ch Form A-type Relay Output Wide input voltage range (10 ~ 30 VDC) High-voltage isolation on input channel (2,500 VDC ) Quick removable European type connector LED indicators for I/O status Supported operating systems: Windows 10/11
Request a Quote Datasheet
Description
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 16-ch Isolated Digital Input and 16-ch Form A-type Relay Output Wide input voltage range (10 ~ 30 VDC) High-voltage isolation on input channel (2,500 VDC ) Quick removable European type connector LED indicators for I/O status Supported operating systems: Windows 10/11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module - USB-5862-AE - Advantech
Cincinnati, OH, United States
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module
USB-5862-AE
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB-5862-AE
16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 16-ch Isolated Digital Input and 16-ch Form A-type Relay Output Wide input voltage range (10 ~ 30 VDC) High-voltage isolation on input channel (2,500 VDC ) Quick removable European type connector LED indicators for I/O status Supported operating systems: Windows 10/11

16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module

  • USB 3.0 SuperSpeed
  • Daisy chainable by built in USB hub
  • 16-ch Isolated Digital Input and 16-ch Form A-type Relay Output
  • Wide input voltage range (10 ~ 30 VDC)
  • High-voltage isolation on input channel (2,500 VDC )
  • Quick removable European type connector
  • LED indicators for I/O status
  • Supported operating systems: Windows 10/11
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PC/104 Modules
Product Number USB-5862-AE
Product Name 16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module
Unlock Full Specs
to access all available technical data

Similar Products