Advantech 6-ch Voltage Analog Input EtherCAT Slice IO Module AMAX-5017V-A

Description
6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance : >10M Ω Resolution : 16-bit with ±0.1% FSR accuracy Sample Rate : 100 sample/s (per channel)
Request a Quote Datasheet
Description
6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance : >10M Ω Resolution : 16-bit with ±0.1% FSR accuracy Sample Rate : 100 sample/s (per channel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Cincinnati, OH, United States
6-ch Voltage Analog Input EtherCAT Slice IO Module
AMAX-5017V-A
6-ch Voltage Analog Input EtherCAT Slice IO Module AMAX-5017V-A
6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance : >10M Ω Resolution : 16-bit with ±0.1% FSR accuracy Sample Rate : 100 sample/s (per channel)

6-ch Voltage Analog Input EtherCAT Slice IO Module

  • Channels : 6 (Differential)
  • Input Type : V,mV
  • Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V
  • Input Impedance : >10M Ω
  • Resolution : 16-bit with ±0.1% FSR accuracy
  • Sample Rate : 100 sample/s (per channel)
Buy Now Datasheet
PLC Modules - 2084-AMAX-5017V-A-ND - DigiKey
Thief River Falls, MN, United States
Input Module DIN Rail -10 ~ 10VDC

Input Module DIN Rail -10 ~ 10VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5017V-A 2084-AMAX-5017V-A-ND
Product Name 6-ch Voltage Analog Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
Sampling Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1758DO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 30V
View Details
Data Acquisition (DAQ) - 2084-PCI-1720U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details