Advantech 8Thermocouple Robust Modbus RS-485 Remote I/O ADAM-4118-C

Description
8Thermocouple Robust Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet
Description
8Thermocouple Robust Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Thermocouple Robust Modbus RS-485 Remote I/O - ADAM-4118-C - Advantech
Cincinnati, OH, United States
8Thermocouple Robust Modbus RS-485 Remote I/O
ADAM-4118-C
8Thermocouple Robust Modbus RS-485 Remote I/O ADAM-4118-C
8Thermocouple Robust Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status

8Thermocouple Robust Modbus RS-485 Remote I/O

  • 8ch thermocouple(can be set to voltage or current)
  • Operation temperature:-40~85°C,Power input:10VDC~48VDC
  • Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection
  • Interface: RS-485/USB
  • 3000VDC isolation protection
  • LED indicator to monitor I/O status
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4118-C
Product Name 8Thermocouple Robust Modbus RS-485 Remote I/O
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Isolated RTD Input Module - ADAM-3013-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output; Analog Current Output
View Details
3 suppliers
16DI Modbus RS-485 Remote I/O - ADAM-4051-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1824-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details